Newark, An Avnet Company Thermal Circuit Breaker; Product Range Eta 05M4537

Description
THERMAL CIRCUIT BREAKER; Product Range:-; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:35mm; External Width:25mm; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER; Product Range:-; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:35mm; External Width:25mm; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker; Product Range Eta - 05M4537 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker; Product Range Eta
05M4537
Thermal Circuit Breaker; Product Range Eta 05M4537
THERMAL CIRCUIT BREAKER; Product Range:-; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:35mm; External Width:25mm; Voltage AC:250V RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER; Product Range:-; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:35mm; External Width:25mm; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 05M4537
Product Name Thermal Circuit Breaker; Product Range Eta
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393253-1 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers & Accessories - 09146911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details