The 3KVA 240X480-120 Solahd transformer is part of the HSZ series, designed for industrial applications where external mounting is required due to cost or heat considerations. It features a UL Class 180°C insulation system and operates with an 80°C temperature rise under full load. The transformer is equipped with copper windings and is encapsulated for durability. It is UL Listed and complies with NEMA Type 3R standards, making it rainproof. This transformer is suitable for primary voltages of 240V or 480V and provides a secondary voltage of 120V. It has dimensions of 17.00 inches in height, 14.00 inches in width, and 9.00 inches in depth, with an approximate shipping weight of 108 lbs. The product is RoHS compliant and meets or exceeds relevant NEMA regulation standards, ensuring reliability in industrial settings.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 05C3492 |
| Product Name | 3Kva 240X480-120 Solahd |