Newark, An Avnet Company Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Tuk 05AC9516

Description
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Tuk - 05AC9516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Tuk
05AC9516
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Tuk 05AC9516
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC9516
Product Name Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details