Newark, An Avnet Company Microswitch, Roller Lever, 10.1A, 250V; Microswitch Type Zf Electronics 04M4654

Description
MICROSWITCH, ROLLER LEVER, 10.1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, 10.1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, 10.1A, 250V; Microswitch Type Zf Electronics - 04M4654 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, 10.1A, 250V; Microswitch Type Zf Electronics
04M4654
Microswitch, Roller Lever, 10.1A, 250V; Microswitch Type Zf Electronics 04M4654
MICROSWITCH, ROLLER LEVER, 10.1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, 10.1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Wire Leaded; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 04M4654
Product Name Microswitch, Roller Lever, 10.1A, 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2326190 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 2496850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details