Newark, An Avnet Company Cable Assy, Display Plug-Hdmi A Plug, 1M; Connector Type A Pro Signal 03AJ2565

Description
CABLE ASSY, DISPLAY PLUG-HDMI A PLUG, 1M; Connector Type A:DisplayPort Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, DISPLAY PLUG-HDMI A PLUG, 1M; Connector Type A:DisplayPort Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Display Plug-Hdmi A Plug, 1M; Connector Type A Pro Signal - 03AJ2565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Display Plug-Hdmi A Plug, 1M; Connector Type A Pro Signal
03AJ2565
Cable Assy, Display Plug-Hdmi A Plug, 1M; Connector Type A Pro Signal 03AJ2565
CABLE ASSY, DISPLAY PLUG-HDMI A PLUG, 1M; Connector Type A:DisplayPort Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, DISPLAY PLUG-HDMI A PLUG, 1M; Connector Type A:DisplayPort Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AJ2565
Product Name Cable Assy, Display Plug-Hdmi A Plug, 1M; Connector Type A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
HDMI Cables - 2662489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details