CABLE ASSY, DISPLAY PLUG-HDMI PLUG, 2M; Connector Type A:DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Pro Signal DisplayPort to HDMI RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03AJ2559 |
| Product Name | Cable Assy, Display Plug-Hdmi Plug, 2M; Connector Type A Pro Signal |
| Cable Length | 6.56 ft (20 dm) |