Newark, An Avnet Company Transformer, Audio, 1+1 Oep (Oxford Electrical Products) 02M8356

Description
TRANSFORMER, AUDIO, 1+1:2+2, 150CT/600CT; Turns Ratio:1:2; Primary Impedance:150ohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:35kHz; Isolation Voltage:1kV; DC Resistance Primary:10.3ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUDIO, 1+1:2+2, 150CT/600CT; Turns Ratio:1:2; Primary Impedance:150ohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:35kHz; Isolation Voltage:1kV; DC Resistance Primary:10.3ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Audio, 1+1 Oep (Oxford Electrical Products) - 02M8356 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1+1 Oep (Oxford Electrical Products)
02M8356
Transformer, Audio, 1+1 Oep (Oxford Electrical Products) 02M8356
TRANSFORMER, AUDIO, 1+1:2+2, 150CT/600CT; Turns Ratio:1:2; Primary Impedance:150ohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:35kHz; Isolation Voltage:1kV; DC Resistance Primary:10.3ohm; Frequency Min:30Hz RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1+1:2+2, 150CT/600CT; Turns Ratio:1:2; Primary Impedance:150ohm; Secondary Impedance:600ohm; Secondary Power:100mW; Frequency Max:35kHz; Isolation Voltage:1kV; DC Resistance Primary:10.3ohm; Frequency Min:30Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02M8356
Product Name Transformer, Audio, 1+1 Oep (Oxford Electrical Products)
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
C1539-AL Planar Transformer for Texas Instruments LM5032 - C1539-AL C1539-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details