Newark, An Avnet Company Display, Alphanumeric, 20X4, Yellow Grn; Character Count X Line Fordata 02AC9721

Description
DISPLAY, ALPHANUMERIC, 20X4, YELLOW GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X4, YELLOW GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X4, Yellow Grn; Character Count X Line Fordata - 02AC9721 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X4, Yellow Grn; Character Count X Line Fordata
02AC9721
Display, Alphanumeric, 20X4, Yellow Grn; Character Count X Line Fordata 02AC9721
DISPLAY, ALPHANUMERIC, 20X4, YELLOW GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X4, YELLOW GRN; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.03mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9721
Product Name Display, Alphanumeric, 20X4, Yellow Grn; Character Count X Line Fordata
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492655 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare - LMT080DIEFWU-3 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details