Newark, An Avnet Company Display, Alphanumeric, 16X4, Yellow Grn; Character Count X Line Fordata 02AC9715

Description
DISPLAY, ALPHANUMERIC, 16X4, YELLOW GRN; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.76mm; LCDRoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X4, YELLOW GRN; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.76mm; LCDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X4, Yellow Grn; Character Count X Line Fordata - 02AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X4, Yellow Grn; Character Count X Line Fordata
02AC9715
Display, Alphanumeric, 16X4, Yellow Grn; Character Count X Line Fordata 02AC9715
DISPLAY, ALPHANUMERIC, 16X4, YELLOW GRN; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.76mm; LCDRoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X4, YELLOW GRN; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.76mm; LCDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9715
Product Name Display, Alphanumeric, 16X4, Yellow Grn; Character Count X Line Fordata
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492659 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details