Newark, An Avnet Company Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Fordata 02AC9714

Description
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.35mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.35mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Fordata - 02AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Fordata
02AC9714
Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Fordata 02AC9714
DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.35mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X2, NOBACKLIGHT; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.35mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9714
Product Name Display, Alphanumeric, 16X2, Nobacklight; Character Count X Line Fordata
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543578 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 29.58 mm (1.16 inch)
Viewing Area Height 16.22 mm (0.6386 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2907-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight None
View Details