The Display, Alphanumeric, 16X2, Yellow Green (part number 02AC9710) features a character count of 16 characters per line across 2 lines, providing a total of 32 characters. It utilizes a positive transflective display mode with a yellow-green STN panel, suitable for various lighting conditions. The display operates at a logic voltage of 5V and has a character size of 4.35mm. The suggested operating temperature range is from -20°C to 70°C, making it versatile for different environments. The display is equipped with an edge-type LED backlight, which is designed for a long lifespan. The backlight color is yellow-green, and it requires a driving voltage of 5V for both the LCD panel and the LED backlight. This product is RoHS compliant, ensuring it meets environmental standards. The dimensions of the display are 80.0mm in width and 36.0mm in height, with a thickness of 13.5mm. The display's viewing angle is specified at 6:00 (bottom), and it is compatible with various controllers, including SPLC780D and SPLC100A.
DISPLAY, ALPHANUMERIC, 16X2, YELLOW GRN; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.35mm; LCDRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 02AC9710 |
| Product Name | Display, Alphanumeric, 16X2, Yellow Grn; Character Count X Line Fordata |
| Number of Characters | 2 to 16 # |