DISPLAY, ALPHANUMERIC, 8X2, NO BACKLIGHT; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 02AC9689 |
| Product Name | Display, Alphanumeric, 8X2, No Backlight; Character Count X Line Fordata |
| Display Type | Character Display |