Newark, An Avnet Company Display, Alphanumeric, 8X2, Yellow Grn; Character Count X Line Fordata 02AC9686

Description
DISPLAY, ALPHANUMERIC, 8X2, YELLOW GRN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.75mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 8X2, YELLOW GRN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.75mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 8X2, Yellow Grn; Character Count X Line Fordata - 02AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 8X2, Yellow Grn; Character Count X Line Fordata
02AC9686
Display, Alphanumeric, 8X2, Yellow Grn; Character Count X Line Fordata 02AC9686
DISPLAY, ALPHANUMERIC, 8X2, YELLOW GRN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.75mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 8X2, YELLOW GRN; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Russian; Display Mode:Transflective; Character Size:4.75mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9686
Product Name Display, Alphanumeric, 8X2, Yellow Grn; Character Count X Line Fordata
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492693 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details