Newark, An Avnet Company Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics 01M9105

Description
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics - 01M9105 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics
01M9105
Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics 01M9105
SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:SR Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 01M9105
Product Name Switch, Rocker, Spst, 10A, 250V, Black; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details