The ZF Electronics Rocker Switch (part number 01M8718) is a double pole, single throw (DPST) switch designed for panel mounting. It has a maximum contact rating of 10A at 250V AC and is suitable for various applications requiring reliable on-off control. The switch features a non-illuminated actuator with a black color, and it is RoHS compliant, ensuring it meets environmental standards. The switch has a mechanical life of at least 100,000 operations and an electrical life of 10,000 operations at rated load. It is constructed from durable materials, including nylon for the actuator and base, and silver alloy for the contacts. The operating temperature range is from -20°C to +65°C (-4°F to +149°F), making it suitable for a variety of environments. The switch also has a dielectric strength of 1000 VAC for one minute and an insulation resistance of 100 MΩ minimum at 500 VDC, ensuring safe operation.
SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 01M8718 |
| Product Name | Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Zf Electronics |
| Rocker Actuator | Rocker |