Newark, An Avnet Company Optocoupler, 10Kv Isolation; No. Of Channels Bedford 01M8443

Description
OPTOCOUPLER, 10KV ISOLATION; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:
Description
OPTOCOUPLER, 10KV ISOLATION; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, 10Kv Isolation; No. Of Channels Bedford - 01M8443 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Kv Isolation; No. Of Channels Bedford
01M8443
Optocoupler, 10Kv Isolation; No. Of Channels Bedford 01M8443
OPTOCOUPLER, 10KV ISOLATION; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:

OPTOCOUPLER, 10KV ISOLATION; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 01M8443
Product Name Optocoupler, 10Kv Isolation; No. Of Channels Bedford
Mounting Option Axial
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details