Newark, An Avnet Company Adaptor, Plcc Socket-Plcc Pkg, 20Pin; Product Range Leap Electronic 01M8176

Description
ADAPTOR, PLCC SOCKET-PLCC PKG, 20PIN; Product Range:-; Connector Type:Adaptor; No. of Contacts:20Contacts; Pitch Spacing:-; Row Pitch:-; Contact Plating:-; Contact Material:-; SVHC:No SVHC (17-Dec-2015); Connector Mounting RoHS Compliant: Yes
Description
ADAPTOR, PLCC SOCKET-PLCC PKG, 20PIN; Product Range:-; Connector Type:Adaptor; No. of Contacts:20Contacts; Pitch Spacing:-; Row Pitch:-; Contact Plating:-; Contact Material:-; SVHC:No SVHC (17-Dec-2015); Connector Mounting RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Plcc Socket-Plcc Pkg, 20Pin; Product Range Leap Electronic - 01M8176 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Plcc Socket-Plcc Pkg, 20Pin; Product Range Leap Electronic
01M8176
Adaptor, Plcc Socket-Plcc Pkg, 20Pin; Product Range Leap Electronic 01M8176
ADAPTOR, PLCC SOCKET-PLCC PKG, 20PIN; Product Range:-; Connector Type:Adaptor; No. of Contacts:20Contacts; Pitch Spacing:-; Row Pitch:-; Contact Plating:-; Contact Material:-; SVHC:No SVHC (17-Dec-2015); Connector Mounting RoHS Compliant: Yes

ADAPTOR, PLCC SOCKET-PLCC PKG, 20PIN; Product Range:-; Connector Type:Adaptor; No. of Contacts:20Contacts; Pitch Spacing:-; Row Pitch:-; Contact Plating:-; Contact Material:-; SVHC:No SVHC (17-Dec-2015); Connector Mounting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M8176
Product Name Adaptor, Plcc Socket-Plcc Pkg, 20Pin; Product Range Leap Electronic
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details