Newark, An Avnet Company Microswitch, Roller Lever, 15A, 250V; Microswitch Type Zf Electronics 01J1626

Description
MICROSWITCH, ROLLER LEVER, 15A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:GP Series RoHS Compliant: Yes
Description
MICROSWITCH, ROLLER LEVER, 15A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:GP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, 15A, 250V; Microswitch Type Zf Electronics - 01J1626 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, 15A, 250V; Microswitch Type Zf Electronics
01J1626
Microswitch, Roller Lever, 15A, 250V; Microswitch Type Zf Electronics 01J1626
MICROSWITCH, ROLLER LEVER, 15A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:GP Series RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, 15A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:GP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 01J1626
Product Name Microswitch, Roller Lever, 15A, 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details