Newark, An Avnet Company Connector, Rj45, Jack, 8P8C, Cat6/6A; Modular Connector Type Tuk 01AC9544

Description
CONNECTOR, RJ45, JACK, 8P8C, CAT6/6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, 8P8C, CAT6/6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Cat6/6A; Modular Connector Type Tuk - 01AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat6/6A; Modular Connector Type Tuk
01AC9544
Connector, Rj45, Jack, 8P8C, Cat6/6A; Modular Connector Type Tuk 01AC9544
CONNECTOR, RJ45, JACK, 8P8C, CAT6/6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT6/6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC9544
Product Name Connector, Rj45, Jack, 8P8C, Cat6/6A; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products