Newark, An Avnet Company Coupler, Rj45 Jack, 8Pos, Cat6A; In Line Connector A Tuk 01AC9539

Description
COUPLER, RJ45 JACK, 8POS, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To Positions:8Ways;RoHS Compliant: Yes
Datasheet
Description
COUPLER, RJ45 JACK, 8POS, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To Positions:8Ways;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Rj45 Jack, 8Pos, Cat6A; In Line Connector A Tuk - 01AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack, 8Pos, Cat6A; In Line Connector A Tuk
01AC9539
Coupler, Rj45 Jack, 8Pos, Cat6A; In Line Connector A Tuk 01AC9539
COUPLER, RJ45 JACK, 8POS, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To Positions:8Ways;RoHS Compliant: Yes

COUPLER, RJ45 JACK, 8POS, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To Positions:8Ways;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC9539
Product Name Coupler, Rj45 Jack, 8Pos, Cat6A; In Line Connector A Tuk
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details