Newark, An Avnet Company Terminal, Pcb Test Point, Red, 1.02Mm; Product Range Vero 01AC7050

Description
TERMINAL, PCB TEST POINT, RED, 1.02MM; Product Range:-; Connector Colour:Red; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB TEST POINT, RED, 1.02MM; Product Range:-; Connector Colour:Red; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Test Point, Red, 1.02Mm; Product Range Vero - 01AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Test Point, Red, 1.02Mm; Product Range Vero
01AC7050
Terminal, Pcb Test Point, Red, 1.02Mm; Product Range Vero 01AC7050
TERMINAL, PCB TEST POINT, RED, 1.02MM; Product Range:-; Connector Colour:Red; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, PCB TEST POINT, RED, 1.02MM; Product Range:-; Connector Colour:Red; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC7050
Product Name Terminal, Pcb Test Point, Red, 1.02Mm; Product Range Vero
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356486 - Radwell International
Specs
Geometry Right Angle
View Details