Newark, An Avnet Company Patch Cable, Rj45 Plug, Cat6, 1M, Grey; Lan Category Tuk 01AC2130

Description
PATCH CABLE, RJ45 PLUG, CAT6, 1M, GREY; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45 PLUG, CAT6, 1M, GREY; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45 Plug, Cat6, 1M, Grey; Lan Category Tuk - 01AC2130 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat6, 1M, Grey; Lan Category Tuk
01AC2130
Patch Cable, Rj45 Plug, Cat6, 1M, Grey; Lan Category Tuk 01AC2130
PATCH CABLE, RJ45 PLUG, CAT6, 1M, GREY; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, CAT6, 1M, GREY; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC2130
Product Name Patch Cable, Rj45 Plug, Cat6, 1M, Grey; Lan Category Tuk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Stability Cables - SP-24-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details