Newark, An Avnet Company Master Line Socket, N/w Termination Unit; Modular Connector Type Tuk 01AC1999

Description
MASTER LINE SOCKET, N/W TERMINATION UNIT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; RoHS Compliant: Yes
Datasheet
Description
MASTER LINE SOCKET, N/W TERMINATION UNIT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Line Socket, N/w Termination Unit; Modular Connector Type Tuk - 01AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Master Line Socket, N/w Termination Unit; Modular Connector Type Tuk
01AC1999
Master Line Socket, N/w Termination Unit; Modular Connector Type Tuk 01AC1999
MASTER LINE SOCKET, N/W TERMINATION UNIT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; RoHS Compliant: Yes

MASTER LINE SOCKET, N/W TERMINATION UNIT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1999
Product Name Master Line Socket, N/w Termination Unit; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details