PREMA Semiconductor GmbH Incremental Sensor IC for Optical Encoder, PREMA IC PR5201-BD/OC

Description
For higher flexibility at lower production volumes, PR5201 uses a reticle to adapt the photodiodes of the IC to customized resolutions and radii for A/B and Z channel. PR5201 includes a LED current control. With two signals indicating the sense of rotation and a phase change on A and B, PR5201 provides an alternative method to count the angle of rotation of the encoder. These two signals are particularly suitable for further digital processing. APPLICATIONS: incremental rotary encoders linear scales Chip-on-board or QFN package for flexible use for in a wide range of applications wide temperature range (-40°...125°C) for operation in rough environments
Datasheet
Description
For higher flexibility at lower production volumes, PR5201 uses a reticle to adapt the photodiodes of the IC to customized resolutions and radii for A/B and Z channel. PR5201 includes a LED current control. With two signals indicating the sense of rotation and a phase change on A and B, PR5201 provides an alternative method to count the angle of rotation of the encoder. These two signals are particularly suitable for further digital processing. APPLICATIONS: incremental rotary encoders linear scales Chip-on-board or QFN package for flexible use for in a wide range of applications wide temperature range (-40°...125°C) for operation in rough environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental Sensor IC for Optical Encoder, PREMA IC - PR5201-BD/OC - PREMA Semiconductor GmbH
Mainz, Germany
Incremental Sensor IC for Optical Encoder, PREMA IC
PR5201-BD/OC
Incremental Sensor IC for Optical Encoder, PREMA IC PR5201-BD/OC
For higher flexibility at lower production volumes, PR5201 uses a reticle to adapt the photodiodes of the IC to customized resolutions and radii for A/B and Z channel. PR5201 includes a LED current control. With two signals indicating the sense of rotation and a phase change on A and B, PR5201 provides an alternative method to count the angle of rotation of the encoder. These two signals are particularly suitable for further digital processing. APPLICATIONS: incremental rotary encoders linear scales Chip-on-board or QFN package for flexible use for in a wide range of applications wide temperature range (-40°...125°C) for operation in rough environments

For higher flexibility at lower production volumes, PR5201 uses a reticle to adapt the photodiodes of the IC to customized resolutions and radii for A/B and Z channel. PR5201 includes a LED current control.
With two signals indicating the sense of rotation and a phase change on A and B, PR5201 provides an alternative method to count the angle of rotation of the encoder. These two signals are particularly suitable for further digital processing.

APPLICATIONS:

  • incremental rotary encoders
  • linear scales
  • Chip-on-board or QFN package for flexible use for in a wide range of applications
  • wide temperature range (-40°...125°C) for operation in rough environments
Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category Rotary Encoders
Product Number PR5201-BD/OC
Product Name Incremental Sensor IC for Optical Encoder, PREMA IC
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 315176 - RS Components, Ltd.
Specs
Operating Temperature 302 F (150 C)
View Details
incremental-encoders - OCD-INS00-XXXXX-TY00-PRE - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details