PREMA Semiconductor GmbH High Voltage Operational Amplifier PR2202

Description
The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA. The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and power supply rejection ratio of typical more than 110dB. The output voltage can approximate the positive or negative supply voltage close to 1V. Precision applications, for example in automatic test environments, can be covered with the PR2201 due to a very low typical input bias current of 5pA and an input offset voltage of typical ±2mV, which can be further reduced by external trimming (only PR2201). The temperature increase of the component remains small in spite of the high voltages due to the low quiescent current of only 500µA. Also fast control circuits may be designed with this PR2201 due to the gain bandwidth product of up to 1MHz and a slew rate of more than 1V/µs.
Datasheet
Description
The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA. The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and power supply rejection ratio of typical more than 110dB. The output voltage can approximate the positive or negative supply voltage close to 1V. Precision applications, for example in automatic test environments, can be covered with the PR2201 due to a very low typical input bias current of 5pA and an input offset voltage of typical ±2mV, which can be further reduced by external trimming (only PR2201). The temperature increase of the component remains small in spite of the high voltages due to the low quiescent current of only 500µA. Also fast control circuits may be designed with this PR2201 due to the gain bandwidth product of up to 1MHz and a slew rate of more than 1V/µs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Operational Amplifier - PR2202 - PREMA Semiconductor GmbH
Mainz, Germany
High Voltage Operational Amplifier
PR2202
High Voltage Operational Amplifier PR2202
The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA. The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and power supply rejection ratio of typical more than 110dB. The output voltage can approximate the positive or negative supply voltage close to 1V. Precision applications, for example in automatic test environments, can be covered with the PR2201 due to a very low typical input bias current of 5pA and an input offset voltage of typical ±2mV, which can be further reduced by external trimming (only PR2201). The temperature increase of the component remains small in spite of the high voltages due to the low quiescent current of only 500µA. Also fast control circuits may be designed with this PR2201 due to the gain bandwidth product of up to 1MHz and a slew rate of more than 1V/µs.

The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA.

The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and power supply rejection ratio of typical more than 110dB. The output voltage can approximate the positive or negative supply voltage close to 1V. Precision applications, for example in automatic test environments, can be covered with the PR2201 due to a very low typical input bias current of 5pA and an input offset voltage of typical ±2mV, which can be further reduced by external trimming (only PR2201).

The temperature increase of the component remains small in spite of the high voltages due to the low quiescent current of only 500µA. Also fast control circuits may be designed with this PR2201 due to the gain bandwidth product of up to 1MHz and a slew rate of more than 1V/µs.

Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category Operational Amplifiers
Product Number PR2202
Product Name High Voltage Operational Amplifier
Features On-Chip ESD Protection; Rail-Rail-In
Standards RoHS
Supply Voltage (VS) 1.5 to 2 volts
VOS 2 to 10 millivolts
IBIAS 5.00E-6 to 1.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1897299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers