PREMA Semiconductor GmbH Incremental Encoders PR 5101

Description
Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also integrated into the chip to generate signals with high resolution, In addition to encoder ICs, also available at PREMA: Printed circuit board (PCB) encoder disk mask/reticle LED Based on request, dimensions and resolution of the encoder disk are adapted. Additional functions are integrated into the receiver chip that afford an easy handling while mounting. Due to its compact dimensions, PR5202 can be utilized in mini-applications. Applications: automation technology pumps printer household appliance (e.g. bread cutter) motors
Description
Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also integrated into the chip to generate signals with high resolution, In addition to encoder ICs, also available at PREMA: Printed circuit board (PCB) encoder disk mask/reticle LED Based on request, dimensions and resolution of the encoder disk are adapted. Additional functions are integrated into the receiver chip that afford an easy handling while mounting. Due to its compact dimensions, PR5202 can be utilized in mini-applications. Applications: automation technology pumps printer household appliance (e.g. bread cutter) motors
Datasheet
Datasheet Summary
Powered by GS/AI

The PR 5101 is an incremental encoder featuring on-chip A/B and Z photodiodes designed for high tolerance against ambient light and simplified assembly. It offers an angular resolution of up to 2500 increments with a 12.8 mm average A/B track radius, ensuring precise motion detection. The encoder includes a highly accurate Z index channel for absolute angle reference detection, utilizing an innovative measurement method. Its differential measurement system between interwoven photodiodes A, A', B, and B' enhances common mode light rejection. Additionally, the PR 5101 provides U, V, and W channels for commutation signals, making it suitable for brushless motor applications. This encoder is applicable in various fields, including automation technology, pumps, printers, and household appliances.

Datasheet Summary
Powered by GS/AI

The PR 5101 is an incremental encoder featuring on-chip A/B and Z photodiodes designed for high tolerance against ambient light and simplified assembly. It offers an angular resolution of up to 2500 increments with a 12.8 mm average A/B track radius, ensuring precise motion detection. The encoder includes a highly accurate Z index channel for absolute angle reference detection, utilizing an innovative measurement method. Its differential measurement system between interwoven photodiodes A, A', B, and B' enhances common mode light rejection. Additionally, the PR 5101 provides U, V, and W channels for commutation signals, making it suitable for brushless motor applications. This encoder is applicable in various fields, including automation technology, pumps, printers, and household appliances.

Suppliers

Company
Product
Description
Supplier Links
Incremental Encoders - PR 5101 - PREMA Semiconductor GmbH
Mainz, Germany
Incremental Encoders
PR 5101
Incremental Encoders PR 5101
Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also integrated into the chip to generate signals with high resolution, In addition to encoder ICs, also available at PREMA: Printed circuit board (PCB) encoder disk mask/reticle LED Based on request, dimensions and resolution of the encoder disk are adapted. Additional functions are integrated into the receiver chip that afford an easy handling while mounting. Due to its compact dimensions, PR5202 can be utilized in mini-applications. Applications: automation technology pumps printer household appliance (e.g. bread cutter) motors

Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also integrated into the chip to generate signals with high resolution, In addition to encoder ICs, also available at PREMA:
Printed circuit board (PCB)
encoder disk
mask/reticle
LED
Based on request, dimensions and resolution of the encoder disk are adapted. Additional functions are integrated into the receiver chip that afford an easy handling while mounting. Due to its compact dimensions, PR5202 can be utilized in mini-applications.
Applications:
automation technology
pumps
printer
household appliance (e.g. bread cutter)
motors

Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category Rotary Encoders
Product Number PR 5101
Product Name Incremental Encoders
Encoder Technology Optical
Encoder Type Incremental
Features Programmable
Encoder Output Quadrature
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Absolute Encoder - V860H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Encoders - DP11SV3015B25F-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details