Marquardt 2420 series ergonomic compact foot switches made from tough flexible polyamide. The 2420 series is a robust design with IP65 protection against dust and water ingress. The 2420 series is available in a wide range of switching functions, with screw terminals or pre-cabled.
1 or 2 pole switch. Ideal for hand or foot operation. Screw terminals or pre-cabled
Contact Configuration = SPNO
Case Material = PA Glass Fiber Reinforced
Contact Voltage Rating AC = 250V
Contact Current Rating = 14 A
IP Rating = IP65, IP67
Contact Material = Nickel Plated
Standards Met = ENEC
Length = 149mm
Width = 98.6mm
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Foot Switches |
Product Number | 9077107 |
Configuration | Normally Open |