Marquardt 1800 series single and double pole rocker switches. The long life 1800 rocker switches are suitable for use in Class II appliances and are available in a choice of styles that includes non illuminated, fully illuminated red, amber or green 230Vac neon actuators, black or white bodies and various abrasion-proof legends on the rocker switches actuator. The 1800 rocker switches have silver contacts with SPNO, SPST, SPDT, DPNO, DPST or DPDT switching formats including 2 or 3 position switching, on-off, center off and changeovers with latching or momentary action contacts. The rocker switch body has a silk matt surface finish that snap fits into panel cut-outs with a panel thickness of between 0.75 and 3mm, the fixing ribs on the switch housing ensures a tight fit. Transparent PVC covers are available to protect the 1800 series of rocker switches from dust and water ingression and to give the rocker switch actuator an IP64 rating.
High current rating, up to 12A. High inrush current (capacitive) up to 50A, stock numbers 741-0855 and 607-7365 up to 70A. Contact distance â¥3mm (apart from 3 position changeover center off types which have a contact distance <3mm). Contact resistance <100mΩ. Insulation resistance >100MΩ. Electrical connection via PCB terminals, Solder tags or 4.8mm Faston/Quick Connect style tab terminals. UL 94 V-2 flammability rated
Contact Configuration = SPDT
Switch Operation = On-Momentary
Panel Cut Out Width = 19.8mm
Panel Cut Out Height = 12.9mm
Contact Current Rating = 30 mA
Actuator Colour = Black
Mounting Type = Panel
IP Rating = IP40
Terminal Type = Quick Connect
Actuator Shape = Rectangular
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 9070581 |
Momentary Contact Switch Function | Momentary ON; On-Momentary |
Pole & Throw Specifications | Single Pole, Double Throw |
Terminal Type | Quick Connect |