Marquardt 1080 Series snap action single pole switches. The 1080 Series snap action switches are a miniature body switch with high switching capabilities of up to 16A. The Marquardt 1080 Series is designed to DIN41635A and has a contact resistance of <100mΩ with an insulation resistance of >100MΩ.
Contact distance <3mm. Bounce time <10ms. UL 94 V-0 flammability
Actuator Type = Standard
Terminal Type = Quick Connect
Contact Current Rating = 21 A
Contact Configuration = SPNO
IP Rating = IP40
Operating Force = 14.7 ± 0.5 N
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Contact Material = Silver
Case Material = PA Glass Fiber-Reinforced, PETP Glass Fiber-Reinforced
RS Components, Ltd. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | 9070143 |
Normal State | Normally Open |
Switch Configuration | SPNO |
Linear Actuator Types | Standard |