Marquardt 1055 Series snap action single pole switches. The 1055 Series snap action switches have a compact design with dust and water protected switching system to IP67 (stock numbers 741-0984 and 741-0993) or IP40 (stock number 741-0980). The Marquardt 1055 Series has a contact resistance of <50mΩ and an insulation resistance of >100MΩ and is available with plunger actuators with solder or pre-wired terminations.
Waterproof, IP67 rated, see stk nos. 741-0984 and 741-0993. Specially designed actuator guide enables a start-up angle of 40°. Contact distance <3mm. UL 94 HB flammability. Stock numbers 741-0980 and 741-0984 have mounting pins on the right hand side of the switch body, 1.5mm long. Stock number 741-0993 has mounting pins on both sides of the switch body, each 2.5mm long
Actuator Type = Pin Plunger
Terminal Type = Solder
Contact Current Rating = 4 A @ 12 V dc
Contact Configuration = SPDT
IP Rating = IP00, IP40
Operating Force = 1.3 N
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Contact Material = Gold Plated Silver
Case Material = PBTP
RS Components, Ltd. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | 7410980 |
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |