POTENTIOMETER, 10K OHM, 2 WATT, DUAL
POT 10K OHM 2W CARBON LINEAR
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | KKU1031S28 | KKU1031S28 |
| Product Name | PECL Panel Mount | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 10000 ohms |