Precision Digital Corporation Temperature/Process Control PD765-6R3-10

Description
PROCESS & TEMPERATURE DIGITAL PANEL METER, 1/8 DIN, INPUTS - CURRENT (4-20 MA) / VOLTAGE (0-10 V) / THERMOCOUPLE / RTD, DISPLAY - 0.56" HIGH / 4 DIGITS / RED LED, DIN SIZE - 1/8 DIN (HORIZONTAL), POWER - 85-265 V AC / 90-265 V DC, OUTPUTS - 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
PROCESS & TEMPERATURE DIGITAL PANEL METER, 1/8 DIN, INPUTS - CURRENT (4-20 MA) / VOLTAGE (0-10 V) / THERMOCOUPLE / RTD, DISPLAY - 0.56" HIGH / 4 DIGITS / RED LED, DIN SIZE - 1/8 DIN (HORIZONTAL), POWER - 85-265 V AC / 90-265 V DC, OUTPUTS - 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 11477655 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
11477655
Temperature/Process Control 11477655
PROCESS & TEMPERATURE DIGITAL PANEL METER, 1/8 DIN, INPUTS - CURRENT (4-20 MA) / VOLTAGE (0-10 V) / THERMOCOUPLE / RTD, DISPLAY - 0.56" HIGH / 4 DIGITS / RED LED, DIN SIZE - 1/8 DIN (HORIZONTAL), POWER - 85-265 V AC / 90-265 V DC, OUTPUTS - 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PROCESS & TEMPERATURE DIGITAL PANEL METER, 1/8 DIN, INPUTS - CURRENT (4-20 MA) / VOLTAGE (0-10 V) / THERMOCOUPLE / RTD, DISPLAY - 0.56" HIGH / 4 DIGITS / RED LED, DIN SIZE - 1/8 DIN (HORIZONTAL), POWER - 85-265 V AC / 90-265 V DC, OUTPUTS - 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 11477655
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 561323 - RS Components, Ltd.
Specs
Interface Digital Front Panel
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Negative Temperature Coefficient (NTC) 4-Phase Temperature and Time Controller - DTC-N - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details