1.1/4 X 1.1/4 X 2.3/4 X7 X 9.1/2-3F
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | T6-PM-TRF39A20S.7 |
| Product Name | 1.1/4 X 1.1/4 X 2.3/4 X7 X 9.1/2-3F |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 1.250 inch (31.7 mm) |