Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT T6-PM-TRF33620

Description
1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT - T6-PM-TRF33620 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
T6-PM-TRF33620
1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT T6-PM-TRF33620
1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT

1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T6-PM-TRF33620
Product Name 1-1/4 x 1-1/4 x 6 x 8-1/2 - 3FL. PM4 TRF 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-137 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details