Precision Cutting Tools, Inc. 3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH T6-PM-39A12S

Description
3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH
Datasheet
Description
3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH - T6-PM-39A12S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH
T6-PM-39A12S
3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH T6-PM-39A12S
3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH

3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T6-PM-39A12S
Product Name 3/4 X 3/4 X 2 X 6 X 8.1/4-3F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-121 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details