Precision Cutting Tools, Inc. 2 X 2 X 8 X 11.3/4-3F PM4 RH PCT T6-PM-37008A

Description
2 X 2 X 8 X 11.3/4-3F PM4 RH PCT
Datasheet
Description
2 X 2 X 8 X 11.3/4-3F PM4 RH PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 8 X 11.3/4-3F PM4 RH PCT - T6-PM-37008A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 8 X 11.3/4-3F PM4 RH PCT
T6-PM-37008A
2 X 2 X 8 X 11.3/4-3F PM4 RH PCT T6-PM-37008A
2 X 2 X 8 X 11.3/4-3F PM4 RH PCT

2 X 2 X 8 X 11.3/4-3F PM4 RH PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T6-PM-37008A
Product Name 2 X 2 X 8 X 11.3/4-3F PM4 RH PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-210 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details