Precision Cutting Tools, Inc. 2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT T6-PM-33032

Description
2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT
Datasheet
Description
2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT - T6-PM-33032 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT
T6-PM-33032
2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT T6-PM-33032
2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT

2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T6-PM-33032
Product Name 2 X 1.1/4 X 2 X 4.1/2-3F PM4 RH PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711514-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details