Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT T4-R54820X

Description
1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT
Datasheet
Description
1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT - T4-R54820X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT
T4-R54820X
1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT T4-R54820X
1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT

1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-R54820X
Product Name 1.1/4 X 1.1/4 X 8 X 10.1/2-6COB PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-039 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details