Precision Cutting Tools, Inc. 5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO T4-R54010

Description
5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO
Datasheet
Description
5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO - T4-R54010 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO
T4-R54010
5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO T4-R54010
5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO

5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-R54010
Product Name 5/8 X 5/8 X 1.5/8 X 3.3/4-4F COB RO
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-103 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details