Precision Cutting Tools, Inc. 1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30 T4-PM3-RS54008

Description
1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30
Datasheet
Description
1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30 - T4-PM3-RS54008 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30
T4-PM3-RS54008
1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30 T4-PM3-RS54008
1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30

1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-RS54008
Product Name 1/2 X 1/2 X 1/2 X 2-9/16-4F ASP30
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-113 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details