Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED T4-PM3-CCM54424

Description
1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED
Datasheet
Description
1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED - T4-PM3-CCM54424 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED
T4-PM3-CCM54424
1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED T4-PM3-CCM54424
1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED

1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-CCM54424
Product Name 1.1/2 X 1.1/4 X 4 X 6.1/2-4F PM30 CURVE CUT MILLED
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-055 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details