Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3 T4-PM3-CC54420X

Description
1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3
Datasheet
Description
1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3 - T4-PM3-CC54420X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3
T4-PM3-CC54420X
1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3 T4-PM3-CC54420X
1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3

1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-CC54420X
Product Name 1.1/4 X 1.1/4 X 4 X 6.1/2-6F PM3
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-030 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details