Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30 T4-PM3-CC54024

Description
1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30
Datasheet
Description
1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30 - T4-PM3-CC54024 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30
T4-PM3-CC54024
1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30 T4-PM3-CC54024
1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30

1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-CC54024
Product Name 1.1/2 X 1.1/4 X 2 X 4.1/2 - 4F PM30
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-010 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details