Precision Cutting Tools, Inc. 1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN T4-PM3-CC54016X

Description
1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN
Datasheet
Description
1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN - T4-PM3-CC54016X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN
T4-PM3-CC54016X
1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN T4-PM3-CC54016X
1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN

1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-CC54016X
Product Name 1 X 1 X 2 X 4.1/2-6FL RH PM30 ALTIN
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-290 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details