Precision Cutting Tools, Inc. 2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3 T4-PM3-68A32S.6

Description
2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3
Datasheet
Description
2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3 - T4-PM3-68A32S.6 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3
T4-PM3-68A32S.6
2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3 T4-PM3-68A32S.6
2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3

2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-68A32S.6
Product Name 2 X 2 X 2 X 6 X 9-3/4 - 6F RH PM3
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-130 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details