Precision Cutting Tools, Inc. 2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3 T4-PM3-68A32S.4

Description
2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3
Datasheet
Description
2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3 - T4-PM3-68A32S.4 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3
T4-PM3-68A32S.4
2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3 T4-PM3-68A32S.4
2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3

2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-68A32S.4
Product Name 2 X 2 X 2 X 4 X 7-3/4 - 6F RH PM3
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-036 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details