Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30 T4-PM3-54424

Description
1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30
Datasheet
Description
1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30 - T4-PM3-54424 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30
T4-PM3-54424
1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30 T4-PM3-54424
1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30

1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-54424
Product Name 1.1/2 X 1.1/4 X 4 X 6.1/2-4F ASP30
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-033 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details