Precision Cutting Tools, Inc. 1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO T4-FS54008

Description
1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO
Datasheet
Description
1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO - T4-FS54008 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, USA
1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO
T4-FS54008
1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO T4-FS54008
1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO

1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-FS54008
Product Name 1/2 X 1/2 X 1/2 X 2.9/16-4F CO FRO
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
3/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Dagger Drill
View Details
Auger Drill Bit - 66TF-13/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details