Precision Cutting Tools, Inc. 2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH T4-F54632Z

Description
2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH
Datasheet
Description
2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH - T4-F54632Z - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH
T4-F54632Z
2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH T4-F54632Z
2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH

2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-F54632Z
Product Name 2 X 1.1/4 X 6 X 8.1/2-8F CO FRO RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-280 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details