Precision Cutting Tools, Inc. 5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH T4-F54205

Description
5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH
Datasheet
Description
5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH - T4-F54205 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH
T4-F54205
5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH T4-F54205
5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH

5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-F54205
Product Name 5/16 X 3/8 X 1.3/8 X 3.1/8-4F CO RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 1848083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.630 inch (16.0 mm)
Shank Square
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - NIRXL12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details